UIY Inc. Microstrip Circulator 4 to 5.85GHz UIYMC1212A

Description
4 to 5.85GHz – Microstrip Circulator
Request a Quote
Description
4 to 5.85GHz – Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip circulators covering 4 to 5.85 GHz with insertion loss up to 0.6 dB, isolation minimum 18 dB, VSWR up to 1.3, and power handling of 15 W forward and reverse, operating from -55 to +85 °C, in a microstrip package measuring 12.0 mm by 5.2 mm, are designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Microstrip circulators covering 4 to 5.85 GHz with insertion loss up to 0.6 dB, isolation minimum 18 dB, VSWR up to 1.3, and power handling of 15 W forward and reverse, operating from -55 to +85 °C, in a microstrip package measuring 12.0 mm by 5.2 mm, are designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Shenzhen, China
Microstrip Circulator 4 to 5.85GHz
UIYMC1212A
Microstrip Circulator 4 to 5.85GHz UIYMC1212A
4 to 5.85GHz – Microstrip Circulator

4 to 5.85GHz – Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMC1212A
Product Name Microstrip Circulator 4 to 5.85GHz
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 1.0 to 3.8GHz - UIYCC4546A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 46mm x 26mm
View Details
Drop in Circulator 56 to 86MHz - UIYBDC6060E - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details
Microstrip Isolator 24 to 40GHz - UIYMI44B - UIY Inc.
Specs
Component Isolator
Package Size 4mm x 4.6mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
Dual Junction Drop in Isolator 7 to 20GHz - UIYDDI1716A - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details