UIY Inc. Coaxial Circulator 600 to 800MHz UIYBCC3538C

Description
600 to 800MHz – Coaxial Circulator
Request a Quote Datasheet
Description
600 to 800MHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 600 to 800MHz - UIYBCC3538C - UIY Inc.
Shenzhen, China
Coaxial Circulator 600 to 800MHz
UIYBCC3538C
Coaxial Circulator 600 to 800MHz UIYBCC3538C
600 to 800MHz – Coaxial Circulator

600 to 800MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3538C
Product Name Coaxial Circulator 600 to 800MHz
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
Frequency Range: 600 to 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Circulator 0.8 to 2.0GHz - UIYBCC7272A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details
Broadband Isolator Coaxial 1000 to 1300MHz - UIYBCI3434G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Microstrip Isolator 3.9 to 5.9GHz - UIYMI1212A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 12mm x 4mm
Frequency Range: 3900 to 5900 MHz
View Details
SMD Circulator 2.4 to 6GHz - UIYSC7A - UIY Inc.
Specs
Component Circulator
Package Size Φ7mm x 5.5mm
Frequency Range: 2400 to 6000 MHz
View Details