UIY Inc. Coaxial Circulator 68 to 88MHz UIYBCC6060A

Description
68 to 88MHz – Coaxial Circulator
Request a Quote Datasheet
Description
68 to 88MHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 68 to 88MHz - UIYBCC6060A - UIY Inc.
Shenzhen, China
Coaxial Circulator 68 to 88MHz
UIYBCC6060A
Coaxial Circulator 68 to 88MHz UIYBCC6060A
68 to 88MHz – Coaxial Circulator

68 to 88MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC6060A
Product Name Coaxial Circulator 68 to 88MHz
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 3 to 6GHz - UIYBDC2528A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Dual Junction Drop in Circulator 0.6 to 5.0GHz - UIYDDC3819A - UIY Inc.
Specs
Component Circulator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
Waveguide Circulator 18 to 26.5GHz - UIYWC2830A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 22.4mm x 30mm x 28mm
View Details
Broadband Isolator drop in type 1.7 to 3.5GHz - UIYBDI4040A - UIY Inc.
Specs
Component Isolator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
View Details