UIY Inc. Coaxial Isolator 960 to 1215MHz UIYBCI3232A

Description
960 to 1215MHz – Coaxial Isolator
Request a Quote Datasheet
Description
960 to 1215MHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator 960 to 1215MHz - UIYBCI3232A - UIY Inc.
Shenzhen, China
Coaxial Isolator 960 to 1215MHz
UIYBCI3232A
Coaxial Isolator 960 to 1215MHz UIYBCI3232A
960 to 1215MHz – Coaxial Isolator

960 to 1215MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3232A
Product Name Coaxial Isolator 960 to 1215MHz
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
Frequency Range: 960 to 1215 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 8 to 18GHz - UIYBCI1621B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
Coaxial Isolator 70 to 130MHz - UIYCI100166A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 100mm x 160mm x 40mm
View Details
Broadband Circulator drop in 1.35 to 2.7GHz - UIYBDC5049A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
4 Port Dual Junction Coaxial Circulator 2 to 4GHz - UIYBDC6434A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details