UIY Inc. 4 Port Dual Junction Coaxial Circulator 3.5 to 7.0GHz UIYCDC3928A4P

Description
3.5 to 7.0GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Description
3.5 to 7.0GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3.5 to 7.0 GHz 4-port dual junction coaxial circulator with SMA-F connectors, operating over -40 to +85 °C, with insertion loss up to 1.0 dB, isolation minimum 40 dB, VSWR up to 1.25, and power handling of 60 W forward and reverse. Mechanical dimensions are 39.0 mm length, 15.0 mm width, and 12.0 mm height.

Datasheet Summary
Powered by GS/AI

3.5 to 7.0 GHz 4-port dual junction coaxial circulator with SMA-F connectors, operating over -40 to +85 °C, with insertion loss up to 1.0 dB, isolation minimum 40 dB, VSWR up to 1.25, and power handling of 60 W forward and reverse. Mechanical dimensions are 39.0 mm length, 15.0 mm width, and 12.0 mm height.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 3.5 to 7.0GHz
UIYCDC3928A4P
4 Port Dual Junction Coaxial Circulator 3.5 to 7.0GHz UIYCDC3928A4P
3.5 to 7.0GHz – 4 Port Dual Junction Coaxial Circulator

3.5 to 7.0GHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC3928A4P
Product Name 4 Port Dual Junction Coaxial Circulator 3.5 to 7.0GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 12 to 18GHz - UIYBDC815B - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
View Details
Broadband Circulator drop in 1.35 to 2.7GHz - UIYBDC5049A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Dual Junction Drop in Isolator 0.6 to 5.0GHz - UIYDDI3819A - UIY Inc.
Specs
Component Isolator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
Drop in Circulator 0.7 to 10GHz - UIYDC1212B - UIY Inc.
Specs
Component Circulator
Package Size 12.7mm x 12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details