UIY Inc. Coaxial Circulator 950 to 1415MHz UIYBCC3434D

Description
950 to 1415MHz – Coaxial Circulator
Request a Quote Datasheet
Description
950 to 1415MHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 950 to 1415MHz - UIYBCC3434D - UIY Inc.
Shenzhen, China
Coaxial Circulator 950 to 1415MHz
UIYBCC3434D
Coaxial Circulator 950 to 1415MHz UIYBCC3434D
950 to 1415MHz – Coaxial Circulator

950 to 1415MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3434D
Product Name Coaxial Circulator 950 to 1415MHz
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
Frequency Range: 950 to 1415 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 1225 to 1875MHz - UIYBCI3434F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
SMD Circulator 2.4 to 6GHz - UIYSC10A - UIY Inc.
Specs
Component Circulator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Broadband Circulator Coaxial 6 to 18GHz - UIYBCC1920A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
View Details
Broadband Circulator Drop in 0.8 to 2.0GHz - UIYBDC7272A - UIY Inc.
Specs
Component Circulator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details