UIY Inc. High power Circulator Drop in type 1.0 to 3.8GHz UIYDC4546A

Description
1.0 to 3.8GHz – Drop in Circulator
Request a Quote Datasheet
Description
1.0 to 3.8GHz – Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High power Circulator Drop in type 1.0 to 3.8GHz - UIYDC4546A - UIY Inc.
Shenzhen, China
High power Circulator Drop in type 1.0 to 3.8GHz
UIYDC4546A
High power Circulator Drop in type 1.0 to 3.8GHz UIYDC4546A
1.0 to 3.8GHz – Drop in Circulator

1.0 to 3.8GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC4546A
Product Name High power Circulator Drop in type 1.0 to 3.8GHz
Component Circulator
Package Size 45mm x 46mm x 26mm
Frequency Range: 1000 to 3100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 27 to 31GHz - UIYWI1940A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 40mm x 10mm
View Details
Coaxial Isolator 400 to 470MHz - UIYBCI3538B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Waveguide Isolator 8 to 12GHz - UIYWI4893A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 93mm x 42mm
View Details