UIY Inc. Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz UIYDMC87C

Description
14 to 18GHz – Dual Junction Microstrip Circulator Magnetic Shield
Request a Quote
Description
14 to 18GHz – Dual Junction Microstrip Circulator Magnetic Shield
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

14 to 18 GHz dual junction microstrip circulator with magnetic shield, designed for high RF performance in military, space, and commercial applications, featuring a microstrip mounting style and operating over a temperature range of -55°C to +85°C, with insertion loss up to 0.65 dB, isolation up to 30 dB, VSWR up to 1.35, and a power handling capability of 10 W forward and 3 W reverse, housed in a compact mechanical assembly measuring 8.0 mm by 5.6 mm by 1.2 mm with ±2% general tolerance.

Datasheet Summary
Powered by GS/AI

14 to 18 GHz dual junction microstrip circulator with magnetic shield, designed for high RF performance in military, space, and commercial applications, featuring a microstrip mounting style and operating over a temperature range of -55°C to +85°C, with insertion loss up to 0.65 dB, isolation up to 30 dB, VSWR up to 1.35, and a power handling capability of 10 W forward and 3 W reverse, housed in a compact mechanical assembly measuring 8.0 mm by 5.6 mm by 1.2 mm with ±2% general tolerance.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz - UIYDMC87C - UIY Inc.
Shenzhen, China
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz
UIYDMC87C
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz UIYDMC87C
14 to 18GHz – Dual Junction Microstrip Circulator Magnetic Shield

14 to 18GHz – Dual Junction Microstrip Circulator Magnetic Shield

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDMC87C
Product Name Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz
Component Circulator
Package Size 8mm x 7mm x 4mm
Frequency Range: 14000 to 18000 MHz
Isolation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.7 to 3.5GHz - UIYBDC4040A - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
View Details
Waveguide Circulator 18 to 26.5GHz - UIYWC2830A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 22.4mm x 30mm x 28mm
View Details
4 Port Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A4P - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Waveguide Isolator 93.5 to 94.5GHz - UIYWI2030A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 30mm x 20mm
View Details