UIY Inc. Waveguide Circulator 12.4 to 18.0GHz UIYWC3838A

Description
12.4 to 18.0GHz – Waveguide Circulator
Request a Quote
Description
12.4 to 18.0GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide circulator covering 12.4 to 18.0 GHz with insertion loss of 0.3 to 0.35 dB, isolation of 20 to 23 dB, VSWR of 1.2, and power handling of 100 W forward and reverse, housed in a WR62 (BJ140) waveguide interface with an operating temperature range of -40 to +85 °C. Mechanical dimensions and mounting are defined by the WR62 standard with M4.0 through holes. The part supports military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Waveguide circulator covering 12.4 to 18.0 GHz with insertion loss of 0.3 to 0.35 dB, isolation of 20 to 23 dB, VSWR of 1.2, and power handling of 100 W forward and reverse, housed in a WR62 (BJ140) waveguide interface with an operating temperature range of -40 to +85 °C. Mechanical dimensions and mounting are defined by the WR62 standard with M4.0 through holes. The part supports military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 12.4 to 18.0GHz - UIYWC3838A - UIY Inc.
Shenzhen, China
Waveguide Circulator 12.4 to 18.0GHz
UIYWC3838A
Waveguide Circulator 12.4 to 18.0GHz UIYWC3838A
12.4 to 18.0GHz – Waveguide Circulator

12.4 to 18.0GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC3838A
Product Name Waveguide Circulator 12.4 to 18.0GHz
Component Circulator
Configuration Waveguide
Package Size 38mm x 38mm x 33mm
Frequency Range: 12400 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5656A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details
High Power Isolator Drop in 60 to 200MHz - UIYDI80140B - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 140mm x 18mm
Frequency Range: 60 to 200 MHz
View Details
Broadband Circulator Coaxial 1.8 to 2.4GHz - UIYBCC3232D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details