UIY Inc. Dual Junction Coaxial Isolator 700 to 2000MHz UIYCDI6834A

Description
700 to 2000MHz – Dual Junction Coaxial Isolator
Request a Quote
Description
700 to 2000MHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator covering 700 to 2000 MHz with insertion loss ranging from 0.6 dB to 1.4 dB, isolation from 32 dB to 45 dB, and VSWR up to 1.4, available with SMA or N female connectors. Operating temperature ranges from -40 °C to +85 °C depending on model, with forward power handling up to 200 W and reverse power of 30 W. Package dimensions are 68.0 mm by 52.0 mm with a height of 11.0 mm.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial isolator covering 700 to 2000 MHz with insertion loss ranging from 0.6 dB to 1.4 dB, isolation from 32 dB to 45 dB, and VSWR up to 1.4, available with SMA or N female connectors. Operating temperature ranges from -40 °C to +85 °C depending on model, with forward power handling up to 200 W and reverse power of 30 W. Package dimensions are 68.0 mm by 52.0 mm with a height of 11.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator 700 to 2000MHz - UIYCDI6834A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Isolator 700 to 2000MHz
UIYCDI6834A
Dual Junction Coaxial Isolator 700 to 2000MHz UIYCDI6834A
700 to 2000MHz – Dual Junction Coaxial Isolator

700 to 2000MHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDI6834A
Product Name Dual Junction Coaxial Isolator 700 to 2000MHz
Component Isolator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
Frequency Range: 700 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 19.2 to 31GHz - UIYWI3060A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Waveguide Isolator 8 to 12.4GHz - UIYWI4242A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 42mm x 42mm x 28mm
View Details
Broadband Isolator Coaxial 6 to 18GHz - UIYBCI1621A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
High power Circulator Drop in type 60 to 200MHz - UIYDC8080B - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 18mm
Frequency Range: 60 to 200 MHz
View Details