UIY Inc. Microstrip Circulator 8 to 18GHz UIYMC66A

Description
8 to 18GHz – Microstrip Circulator
Request a Quote
Description
8 to 18GHz – Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8 to 18 GHz microstrip circulators designed for military, space, and commercial applications, available in multiple frequency sub-bands with insertion loss up to 0.9 dB, isolation as low as 12 dB, VSWR up to 1.55, and 15 W forward and reverse power handling, operated from -55 °C to +85 °C in a microstrip package with a general tolerance of ±2%. Custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

8 to 18 GHz microstrip circulators designed for military, space, and commercial applications, available in multiple frequency sub-bands with insertion loss up to 0.9 dB, isolation as low as 12 dB, VSWR up to 1.55, and 15 W forward and reverse power handling, operated from -55 °C to +85 °C in a microstrip package with a general tolerance of ±2%. Custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Circulator 8 to 18GHz - UIYMC66A - UIY Inc.
Shenzhen, China
Microstrip Circulator 8 to 18GHz
UIYMC66A
Microstrip Circulator 8 to 18GHz UIYMC66A
8 to 18GHz – Microstrip Circulator

8 to 18GHz – Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMC66A
Product Name Microstrip Circulator 8 to 18GHz
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 18000 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 200 to 3600MHz - UIYDI2531A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 31.7mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details
4 Port Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A4P - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Coaxial Broadband Isolator 68 to 88MHz - UIYBCI6060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Broadband Circulator drop in 2 to 4GHz - UIYBDC3234A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details