UIY Inc. Broadband Isolator Coaxial 1.7 to 3.5GHz UIYBCI4040A

Description
1.7 to 3.5GHz – Coaxial Isolator
Request a Quote Datasheet
Description
1.7 to 3.5GHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 1.7 to 3.5GHz - UIYBCI4040A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 1.7 to 3.5GHz
UIYBCI4040A
Broadband Isolator Coaxial 1.7 to 3.5GHz UIYBCI4040A
1.7 to 3.5GHz – Coaxial Isolator

1.7 to 3.5GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI4040A
Product Name Broadband Isolator Coaxial 1.7 to 3.5GHz
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 71 to 86GHz - UIYWI1925A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 25.5mm x 15mm
View Details
Coaxial Circulator 1225 to 1875MHz - UIYBCC3434F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Drop in Isolator 136 to 174MHz - UIYBDI6060D - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
View Details
Broadband Circulator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCC10149B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details