UIY Inc. Waveguide Circulator 21.7 to 33GHz UIYWC3030B

Description
21.7 to 33GHz – Waveguide Circulator
Request a Quote
Description
21.7 to 33GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide circulator covering 21.7 to 33 GHz with WR34(BJ260) connectors, operating from -40 to +70 °C, featuring a maximum insertion loss of 0.4 dB, minimum isolation of 20 dB, maximum VSWR of 1.25, and power handling of 60 W forward and reverse. Mechanical dimensions are 22.40 mm by 15.75 mm by 4.32 mm with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

Waveguide circulator covering 21.7 to 33 GHz with WR34(BJ260) connectors, operating from -40 to +70 °C, featuring a maximum insertion loss of 0.4 dB, minimum isolation of 20 dB, maximum VSWR of 1.25, and power handling of 60 W forward and reverse. Mechanical dimensions are 22.40 mm by 15.75 mm by 4.32 mm with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 21.7 to 33GHz - UIYWC3030B - UIY Inc.
Shenzhen, China
Waveguide Circulator 21.7 to 33GHz
UIYWC3030B
Waveguide Circulator 21.7 to 33GHz UIYWC3030B
21.7 to 33GHz – Waveguide Circulator

21.7 to 33GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC3030B
Product Name Waveguide Circulator 21.7 to 33GHz
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
Frequency Range: 21700 to 33000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Circulator Coaxial 4.0 to 7.2GHz - UIYCC1522A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Waveguide Isolator 19.2 to 31GHz - UIYWI3060A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
4 Port Dual Junction Drop in Circulator 4 to 8GHz - UIYBDC4222A4P - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Drop in Circulator 0.7 to 10GHz - UIYDC1212B - UIY Inc.
Specs
Component Circulator
Package Size 12.7mm x 12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details