UIY Inc. 500W High power Drop in Circulator 2 to 4GHz UIYBDC5972A

Description
2 to 4GHz – 500W Drop in Circulator
Request a Quote
Description
2 to 4GHz – 500W Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC5972A is a 2 to 4 GHz, 500 W drop-in circulator designed for military, space, and commercial applications. It features an insertion loss of 0.6 dB max, isolation of 16 dB min, and a VSWR of 1.4 max, with forward and reverse power handling rated at 500 W each. The device operates between +10 °C and +60 °C and uses a TAB connector. Its dimensions are 59.4 mm × 48.0 mm × 25.0 mm, with a general tolerance of ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The UIYBDC5972A is a 2 to 4 GHz, 500 W drop-in circulator designed for military, space, and commercial applications. It features an insertion loss of 0.6 dB max, isolation of 16 dB min, and a VSWR of 1.4 max, with forward and reverse power handling rated at 500 W each. The device operates between +10 °C and +60 °C and uses a TAB connector. Its dimensions are 59.4 mm × 48.0 mm × 25.0 mm, with a general tolerance of ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
500W High power Drop in Circulator 2 to 4GHz - UIYBDC5972A - UIY Inc.
Shenzhen, China
500W High power Drop in Circulator 2 to 4GHz
UIYBDC5972A
500W High power Drop in Circulator 2 to 4GHz UIYBDC5972A
2 to 4GHz – 500W Drop in Circulator

2 to 4GHz – 500W Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC5972A
Product Name 500W High power Drop in Circulator 2 to 4GHz
Component Circulator
Package Size 59.4mm x 72mm x 50mm
Frequency Range: 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 17 to 27.5GHz - UIYDC1318A - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 17000 to 27500 MHz
View Details
Waveguide Isolator 26.5 to 40GHz - UIYWI2445A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 24mm x 45mm x 19.1mm
View Details
SMD Isolator 200 to 3600MHz - UIYSI25A - UIY Inc.
Specs
Component Isolator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details
Broadband Isolator Dual Junction Coaxial type 1 to 2GHz - UIYBCI14272A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 142mm x 72mm x 27.4mm
View Details