UIY Inc. Dual Junction Coaxial Isolator 300 to 1300MHz UIYCDI7048A

Description
300 to 1300MHz – Dual Junction Coaxial Isolator
Request a Quote Datasheet
Description
300 to 1300MHz – Dual Junction Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7048A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Isolator 300 to 1300MHz
UIYCDI7048A
Dual Junction Coaxial Isolator 300 to 1300MHz UIYCDI7048A
300 to 1300MHz – Dual Junction Coaxial Isolator

300 to 1300MHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDI7048A
Product Name Dual Junction Coaxial Isolator 300 to 1300MHz
Component Isolator
Configuration Coaxial
Package Size 70mm x 48.5mm x 15mm
Frequency Range: 300 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial type 1.35 to 2.7GHz - UIYBCC10149A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Waveguide Isolator 19.2 to 31GHz - UIYWI3060A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Broadband Circulator drop in 26.5 to 40GHz - UIYBDC1318D - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details
Coaxial Broadband Isolator 1 to 2GHz - UIYBCI6466A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details