UIY Inc. Waveguide Circulator 19.2 to 31GHz UIYWC3030A

Description
19.2 to 31GHz – Waveguide Circulator
Request a Quote
Description
19.2 to 31GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

19.2 to 31 GHz waveguide circulator in WR34 (BJ260) interface with insertion loss maximum of 0.4 dB, isolation minimum of 18 dB, VSWR maximum of 1.3, and power handling of 10 W forward and reverse. Dimensions are 22.40 mm x 15.75 mm x 4.32 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

19.2 to 31 GHz waveguide circulator in WR34 (BJ260) interface with insertion loss maximum of 0.4 dB, isolation minimum of 18 dB, VSWR maximum of 1.3, and power handling of 10 W forward and reverse. Dimensions are 22.40 mm x 15.75 mm x 4.32 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 19.2 to 31GHz - UIYWC3030A - UIY Inc.
Shenzhen, China
Waveguide Circulator 19.2 to 31GHz
UIYWC3030A
Waveguide Circulator 19.2 to 31GHz UIYWC3030A
19.2 to 31GHz – Waveguide Circulator

19.2 to 31GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC3030A
Product Name Waveguide Circulator 19.2 to 31GHz
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
Frequency Range: 19200 to 31000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 88 to 108MHz - UIYBDI6060B - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 88 to 108 MHz
View Details
Broadband Circulator drop in 1.5 to 3.0GHz - UIYBDC5049B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
Broadband Isolator Coaxial 1.0 to 1.5GHz - UIYBCI3434C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
SMD Isolator 0.7 to 10GHz - UIYSI12A - UIY Inc.
Specs
Component Isolator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details