UIY Inc. Broadband Circulator drop in 1.5 to 3.0GHz UIYBDC5049B

Description
1.5 to 3.0GHz – Drop in Circulator
Request a Quote Datasheet
Description
1.5 to 3.0GHz – Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 1.5 to 3.0GHz - UIYBDC5049B - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 1.5 to 3.0GHz
UIYBDC5049B
Broadband Circulator drop in 1.5 to 3.0GHz UIYBDC5049B
1.5 to 3.0GHz – Drop in Circulator

1.5 to 3.0GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC5049B
Product Name Broadband Circulator drop in 1.5 to 3.0GHz
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 8 to 18GHz - UIYBDI1621B - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details
High Power Isolator Drop in 700 to 3100MHz - UIYDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details
Waveguide Isolator 27 to 31GHz - UIYWI1931A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 31.75mm x 12.7mm
View Details
Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details