UIY Inc. Drop in Isolator 88 to 108MHz UIYBDI6060B

Description
88 to 108MHz – Drop in Isolator
Request a Quote
Description
88 to 108MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBDI6060B is a drop-in isolator for 88 to 108 MHz, designed for military, space, and commercial applications. It features an insertion loss of 0.65 dB max, isolation of 20 dB min, and a VSWR of 1.25 max, handling up to 100 W forward power and 30 W reverse power. The unit operates from -20 to +70 °C and uses a TAB connector. Its mechanical dimensions are 60.0 mm length by 40.0 mm width, with a height of 2.1 mm. The part includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYBDI6060B is a drop-in isolator for 88 to 108 MHz, designed for military, space, and commercial applications. It features an insertion loss of 0.65 dB max, isolation of 20 dB min, and a VSWR of 1.25 max, handling up to 100 W forward power and 30 W reverse power. The unit operates from -20 to +70 °C and uses a TAB connector. Its mechanical dimensions are 60.0 mm length by 40.0 mm width, with a height of 2.1 mm. The part includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 88 to 108MHz - UIYBDI6060B - UIY Inc.
Shenzhen, China
Drop in Isolator 88 to 108MHz
UIYBDI6060B
Drop in Isolator 88 to 108MHz UIYBDI6060B
88 to 108MHz – Drop in Isolator

88 to 108MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI6060B
Product Name Drop in Isolator 88 to 108MHz
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 88 to 108 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 47 to 51.5GHz - UIYWI1636A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 16mm x 36mm x 30mm
View Details
RF Isolator coaxial 18 to 28GHz - UIYBCI1025A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10.2mm x 25.6mm x 12.5mm
View Details
Coaxial Circulator 130 to 180MHz - UIYBCC6060C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
High power 300W Coaxial Circulator4 to 8GHz - UIYBCC5654A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 54.3mm x 36mm
View Details