UIY Inc. Broadband Isolator Coaxial 1.0 to 1.5GHz UIYBCI3434C

Description
1.0 to 1.5GHz – Coaxial Isolator
Request a Quote Datasheet
Description
1.0 to 1.5GHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 1.0 to 1.5GHz - UIYBCI3434C - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 1.0 to 1.5GHz
UIYBCI3434C
Broadband Isolator Coaxial 1.0 to 1.5GHz UIYBCI3434C
1.0 to 1.5GHz – Coaxial Isolator

1.0 to 1.5GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3434C
Product Name Broadband Isolator Coaxial 1.0 to 1.5GHz
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
Frequency Range: 1000 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 700 to 5000MHz - UIYSI15A - UIY Inc.
Specs
Component Isolator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details
High Power Isolator Drop in 700 to 3100MHz - UIYDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details
Microstrip Circulator 24 to 31GHz - UIYMC55A - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details
Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details