UIY Inc. SMD Isolator 0.7 to 10GHz UIYSI12A

Description
0.7 to 10GHz – Surface Mount Isolator
Request a Quote
Description
0.7 to 10GHz – Surface Mount Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount isolator covering 0.7 to 10 GHz with insertion loss ranging from 0.3 dB to 0.7 dB, isolation from 15 dB to 23 dB, VSWR from 1.2 to 1.5, and power handling of 30 W forward and 10 W reverse, operated over -40 °C to +85 °C in a surface mount package with dimensions up to 13.7 mm diameter and 2.8 mm height, featuring a recommended land pattern and pin sizes of Φ1.2 mm for 1.2-7.0 GHz and Φ0.7 mm for 7.0-10.0 GHz.

Datasheet Summary
Powered by GS/AI

Surface mount isolator covering 0.7 to 10 GHz with insertion loss ranging from 0.3 dB to 0.7 dB, isolation from 15 dB to 23 dB, VSWR from 1.2 to 1.5, and power handling of 30 W forward and 10 W reverse, operated over -40 °C to +85 °C in a surface mount package with dimensions up to 13.7 mm diameter and 2.8 mm height, featuring a recommended land pattern and pin sizes of Φ1.2 mm for 1.2-7.0 GHz and Φ0.7 mm for 7.0-10.0 GHz.

Suppliers

Company
Product
Description
Supplier Links
SMD Isolator 0.7 to 10GHz - UIYSI12A - UIY Inc.
Shenzhen, China
SMD Isolator 0.7 to 10GHz
UIYSI12A
SMD Isolator 0.7 to 10GHz UIYSI12A
0.7 to 10GHz – Surface Mount Isolator

0.7 to 10GHz – Surface Mount Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSI12A
Product Name SMD Isolator 0.7 to 10GHz
Component Isolator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.8 to 2.0GHz - UIYBDC2525C - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details
Broadband Circulator drop in 8 to 18GHz - UIYBDC1920B - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 20.3mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details
Dual Junction Drop in Isolator 45 to 270MHz - UIYDDI12075A - UIY Inc.
Specs
Component Isolator
Package Size 120mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
SMD Circulator 290 to 1875MHz - UIYSC36A - UIY Inc.
Specs
Component Circulator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details