UIY Inc. Microstrip Circulator 24 to 40GHz UIYMC44A

Description
24 to 40GHz – Microstrip Circulator
Request a Quote
Description
24 to 40GHz – Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip circulators covering 24 to 40 GHz with insertion loss up to 0.9 dB, isolation of at least 15 dB, VSWR up to 1.5, and power handling of 15 W forward and reverse. Operating temperature range is -55 to +85 °C. All models use a microstrip connector and are designed for military, space, and commercial applications. Custom frequency ranges and specifications are available. Physical dimensions are not specified beyond a general tolerance of ±2%. The series includes multiple variants with specific bandwidths, but UIYMC44A is not listed as an exact part number.

Datasheet Summary
Powered by GS/AI

Microstrip circulators covering 24 to 40 GHz with insertion loss up to 0.9 dB, isolation of at least 15 dB, VSWR up to 1.5, and power handling of 15 W forward and reverse. Operating temperature range is -55 to +85 °C. All models use a microstrip connector and are designed for military, space, and commercial applications. Custom frequency ranges and specifications are available. Physical dimensions are not specified beyond a general tolerance of ±2%. The series includes multiple variants with specific bandwidths, but UIYMC44A is not listed as an exact part number.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Circulator 24 to 40GHz - UIYMC44A - UIY Inc.
Shenzhen, China
Microstrip Circulator 24 to 40GHz
UIYMC44A
Microstrip Circulator 24 to 40GHz UIYMC44A
24 to 40GHz – Microstrip Circulator

24 to 40GHz – Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMC44A
Product Name Microstrip Circulator 24 to 40GHz
Component Circulator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
Isolation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7046A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 46mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
Broadband Circulator Drop in 0.8 to 2.0GHz - UIYBDC7272A - UIY Inc.
Specs
Component Circulator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details
4 Port Dual Junction Drop in Circulator 1 to 2GHz - UIYBDC14272A4P - UIY Inc.
Specs
Component Circulator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details
Broadband Isolator Coaxial Dual Junction 12 to 18GHz - UIYBCI2618B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details