UIY Inc. 4 Port Dual Junction Coaxial Circulator 300 to 1300MHz UIYCDC7038A4P

Description
300 to 1300MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet
Description
300 to 1300MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz
UIYCDC7038A4P
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz UIYCDC7038A4P
300 to 1300MHz – 4 Port Dual Junction Coaxial Circulator

300 to 1300MHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC7038A4P
Product Name 4 Port Dual Junction Coaxial Circulator 300 to 1300MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 17.7 to 21.6GHz - UIYWI2238A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 38mm x 18mm
View Details
Waveguide Isolator 19.2 to 31GHz - UIYWI3060A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Broadband Isolator Coaxial 8 to 18GHz - UIYBCI1621B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details