UIY Inc. Waveguide Circulator 26 to 40GHz UIYWC2225B

Description
26 to 40GHz – Waveguide Circulator
Request a Quote
Description
26 to 40GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide circulator for 26 to 40 GHz with WR28 (BJ320) connectors, operating over -40 to +85 °C, with insertion loss up to 0.4 dB, isolation minimum 17 dB, VSWR up to 1.3, and power handling of 80 W forward and reverse. Mechanical dimensions are 22.500 mm × 13.460 mm × 3.556 mm with ±2% general tolerance.

Datasheet Summary
Powered by GS/AI

Waveguide circulator for 26 to 40 GHz with WR28 (BJ320) connectors, operating over -40 to +85 °C, with insertion loss up to 0.4 dB, isolation minimum 17 dB, VSWR up to 1.3, and power handling of 80 W forward and reverse. Mechanical dimensions are 22.500 mm × 13.460 mm × 3.556 mm with ±2% general tolerance.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 26 to 40GHz - UIYWC2225B - UIY Inc.
Shenzhen, China
Waveguide Circulator 26 to 40GHz
UIYWC2225B
Waveguide Circulator 26 to 40GHz UIYWC2225B
26 to 40GHz – Waveguide Circulator

26 to 40GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC2225B
Product Name Waveguide Circulator 26 to 40GHz
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
Frequency Range: 26000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 26.5 to 40GHz - UIYBDI1318D - UIY Inc.
Specs
Component Isolator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details
Dual Junction Broadband Circulator Coaxial 2 to 4GHz - UIYBCC6434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
Drop in Circulator 380 to 460MHz - UIYBDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
View Details
Coaxial Broadband Isolator 1 to 2GHz - UIYBCI6466A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details