UIY Inc. Microstrip Isolator 14 to 27.5GHz UIYMI56A

Description
14 to 27.5GHz – Microstrip Isolator
Request a Quote Datasheet
Description
14 to 27.5GHz – Microstrip Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 14 to 27.5GHz - UIYMI56A - UIY Inc.
Shenzhen, China
Microstrip Isolator 14 to 27.5GHz
UIYMI56A
Microstrip Isolator 14 to 27.5GHz UIYMI56A
14 to 27.5GHz – Microstrip Isolator

14 to 27.5GHz – Microstrip Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMI56A
Product Name Microstrip Isolator 14 to 27.5GHz
Component Isolator
Package Size 5mm x 6mm x 3.5mm
Frequency Range: 14000 to 27500 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 950 to 1415MHz - UIYBDC3538F - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 13mm
Frequency Range: 950 to 1415 MHz
View Details
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBDC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details