UIY Inc. Broadband Circulator drop in 2 to 6GHz UIYBDC3030A

Description
2 to 6GHz – Drop in Circulator
Request a Quote Datasheet
Description
2 to 6GHz – Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 2 to 6GHz - UIYBDC3030A - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 2 to 6GHz
UIYBDC3030A
Broadband Circulator drop in 2 to 6GHz UIYBDC3030A
2 to 6GHz – Drop in Circulator

2 to 6GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC3030A
Product Name Broadband Circulator drop in 2 to 6GHz
Component Circulator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
Isolation 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 60 to 200MHz - UIYDI80140B - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 140mm x 18mm
Frequency Range: 60 to 200 MHz
View Details
Microstrip Isolator 14 to 27.5GHz - UIYMI56A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 6mm x 3.5mm
Frequency Range: 14000 to 27500 MHz
View Details
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBCC10149B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Broadband Circulator drop in 8 to 18GHz - UIYBDC1920B - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 20.3mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details