UIY Inc. Broadband Isolator Dual Junction 1 to 2GHz UIYBDI14272A

Description
1 to 2GHz – Dual Junction Coaxial Isolator
Request a Quote
Description
1 to 2GHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1 to 2 GHz dual junction coaxial isolator with an insertion loss of 1.4 dB maximum, isolation of 34 dB minimum, and VSWR of 1.35 maximum. It handles 300 W forward power and 30 W reverse power, operates from +10 °C to +70 °C, and uses TAB connectors. The unit measures 144.0 mm by 27.4 mm by 26.0 mm with M2.5 threaded through-holes for mounting.

Datasheet Summary
Powered by GS/AI

1 to 2 GHz dual junction coaxial isolator with an insertion loss of 1.4 dB maximum, isolation of 34 dB minimum, and VSWR of 1.35 maximum. It handles 300 W forward power and 30 W reverse power, operates from +10 °C to +70 °C, and uses TAB connectors. The unit measures 144.0 mm by 27.4 mm by 26.0 mm with M2.5 threaded through-holes for mounting.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Dual Junction 1 to 2GHz - UIYBDI14272A - UIY Inc.
Shenzhen, China
Broadband Isolator Dual Junction 1 to 2GHz
UIYBDI14272A
Broadband Isolator Dual Junction 1 to 2GHz UIYBDI14272A
1 to 2GHz – Dual Junction Coaxial Isolator

1 to 2GHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI14272A
Product Name Broadband Isolator Dual Junction 1 to 2GHz
Component Isolator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
Isolation 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 5 to 8GHz - UIYMI1010A - UIY Inc.
Specs
Component Isolator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 8000 MHz
View Details
4 Port Dual Junction Broadband Circulator Coaxial 8 to 12GHz - UIYBCC2618A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
RF Isolator Drop in type 17 to 27.5GHz - UIYDI1318A - UIY Inc.
Specs
Component Isolator
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 17000 to 27500 MHz
View Details
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details