UIY Inc. Microstrip Isolator 6 to 18GHz UIYBMI129A

Description
6 to 18GHz – Microstrip Isolator
Request a Quote
Description
6 to 18GHz – Microstrip Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolator covering 6 to 18 GHz with an insertion loss of 1.4 dB, isolation of 14 dB, VSWR of 1.7, and power handling of 10 W forward and 1 W reverse, operating from -40 to +85 °C in a microstrip package. Custom frequency ranges and designs are available. The part includes a one-year standard warranty and is intended for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Microstrip isolator covering 6 to 18 GHz with an insertion loss of 1.4 dB, isolation of 14 dB, VSWR of 1.7, and power handling of 10 W forward and 1 W reverse, operating from -40 to +85 °C in a microstrip package. Custom frequency ranges and designs are available. The part includes a one-year standard warranty and is intended for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 6 to 18GHz - UIYBMI129A - UIY Inc.
Shenzhen, China
Microstrip Isolator 6 to 18GHz
UIYBMI129A
Microstrip Isolator 6 to 18GHz UIYBMI129A
6 to 18GHz – Microstrip Isolator

6 to 18GHz – Microstrip Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBMI129A
Product Name Microstrip Isolator 6 to 18GHz
Component Isolator
Package Size 12mm x 9.7mm x 6.0mm
Frequency Range: 8000 to 18000 MHz
Isolation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 47 to 51.5GHz - UIYWI1636A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 16mm x 36mm x 30mm
View Details
RF Isolator coaxial 18 to 26.5GHz - UIYBCI1024A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10mm x 24mm x 9.3mm
View Details
Drop in Isolator 400 to 470MHz - UIYBDI3538B - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
Waveguide Circulator 92 to 96GHz - UIYWC1924A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 19.1mm x 24.8mm x 19.1mm
View Details