UIY Inc. Microstrip Circulator 24 to 31GHz UIYMC55A

Description
24 to 31GHz – Microstrip Circulator
Request a Quote
Description
24 to 31GHz – Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip circulators for 24 to 31 GHz frequency ranges, designed for military, space, and commercial applications, feature insertion loss up to 0.8 dB, isolation of at least 15 dB, VSWR of 1.4 max, and power handling of 5 W forward and reverse. Operating temperature range is -55 to +85 °C. All models use microstrip connectors and share a common mechanical footprint with dimensions of 5.0 mm by 3.2 mm and a maximum height of 0.8 mm. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

Microstrip circulators for 24 to 31 GHz frequency ranges, designed for military, space, and commercial applications, feature insertion loss up to 0.8 dB, isolation of at least 15 dB, VSWR of 1.4 max, and power handling of 5 W forward and reverse. Operating temperature range is -55 to +85 °C. All models use microstrip connectors and share a common mechanical footprint with dimensions of 5.0 mm by 3.2 mm and a maximum height of 0.8 mm. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Circulator 24 to 31GHz - UIYMC55A - UIY Inc.
Shenzhen, China
Microstrip Circulator 24 to 31GHz
UIYMC55A
Microstrip Circulator 24 to 31GHz UIYMC55A
24 to 31GHz – Microstrip Circulator

24 to 31GHz – Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMC55A
Product Name Microstrip Circulator 24 to 31GHz
Component Circulator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
Isolation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 400 to 470MHz - UIYBDC3538B - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
Waveguide Circulator 21.7 to 33GHz - UIYWC3030B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
Coaxial Broadband Isolator 68 to 88MHz - UIYBCI6060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
4 Port Dual Junction Broadband Circulator Coaxial 12 to 18GHz - UIYBCC2618B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details