UIY Inc. 4 Port Dual Junction Drop in Circulator 0.6 to 5.0GHz UIYDDC3819A4P

Description
0.6 to 5.0GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Description
0.6 to 5.0GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

0.6 to 5.0 GHz dual junction drop-in circulator with four ports, designed for military, space, and commercial applications. Available in TAB mounting style with dimensions of 38.0 mm by 19.0 mm by 8.6 mm. Features an insertion loss of 0.5 to 1.25 dB, isolation of 32 to 50 dB, and VSWR of 1.15 to 1.4 across operating frequencies. Rated for continuous power handling up to 100 W and operating temperature range from -40 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

0.6 to 5.0 GHz dual junction drop-in circulator with four ports, designed for military, space, and commercial applications. Available in TAB mounting style with dimensions of 38.0 mm by 19.0 mm by 8.6 mm. Features an insertion loss of 0.5 to 1.25 dB, isolation of 32 to 50 dB, and VSWR of 1.15 to 1.4 across operating frequencies. Rated for continuous power handling up to 100 W and operating temperature range from -40 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Drop in Circulator 0.6 to 5.0GHz - UIYDDC3819A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Drop in Circulator 0.6 to 5.0GHz
UIYDDC3819A4P
4 Port Dual Junction Drop in Circulator 0.6 to 5.0GHz UIYDDC3819A4P
0.6 to 5.0GHz – 4 Port Dual Junction Drop in Circulator

0.6 to 5.0GHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC3819A4P
Product Name 4 Port Dual Junction Drop in Circulator 0.6 to 5.0GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 1 to 2GHz - UIYBDC14272A - UIY Inc.
Specs
Component Circulator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details
Drop in Isolator 700 to 900MHz - UIYBDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Broadband Isolator Coaxial 1.35 to 2.7GHz - UIYBCI5049A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
Drop in Circulator 68 to 88MHz - UIYBDC6060A - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details