UIY Inc. 4 Port Dual Junction Drop in Circulator 10 to 55MHz UIYDDC16080A4P

Description
10 to 55MHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Description
10 to 55MHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10 to 55 MHz, 4-port dual junction drop-in circulator with TAB connectors, designed for military, space, and commercial applications, operating over a temperature range of +10 °C to +60 °C with insertion loss up to 7.0 dB, isolation up to 40 dB, and VSWR up to 1.45, housed in a case measuring 160.0 mm × 80.0 mm × 28.0 mm.

Datasheet Summary
Powered by GS/AI

10 to 55 MHz, 4-port dual junction drop-in circulator with TAB connectors, designed for military, space, and commercial applications, operating over a temperature range of +10 °C to +60 °C with insertion loss up to 7.0 dB, isolation up to 40 dB, and VSWR up to 1.45, housed in a case measuring 160.0 mm × 80.0 mm × 28.0 mm.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Drop in Circulator 10 to 55MHz - UIYDDC16080A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Drop in Circulator 10 to 55MHz
UIYDDC16080A4P
4 Port Dual Junction Drop in Circulator 10 to 55MHz UIYDDC16080A4P
10 to 55MHz – 4 Port Dual Junction Drop in Circulator

10 to 55MHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC16080A4P
Product Name 4 Port Dual Junction Drop in Circulator 10 to 55MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 10 to 55MHz - UIYDDI16080A - UIY Inc.
Specs
Component Isolator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1919A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5656A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Broadband Isolator drop in type 6 to 18GHz - UIYBDI1621A - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 6000 to 18000 MHz
View Details