UIY Inc. Waveguide Circulator 92 to 96GHz UIYWC1027A

Description
92 to 96GHz – Waveguide Circulator
Request a Quote
Description
92 to 96GHz – Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWC1027A is a 92 to 96 GHz waveguide circulator with an insertion loss of 0.8 dB max, isolation of 18 dB min, and a VSWR of 1.35 max. It handles 2 W forward and reverse power and operates within a temperature range of -40 to +60 °C. The part is mounted with a WR10 (BJ900) waveguide interface and has dimensions of 14.00 mm x 10.00 mm x 8.00 mm, with mounting holes for M2 screws. It is designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

UIYWC1027A is a 92 to 96 GHz waveguide circulator with an insertion loss of 0.8 dB max, isolation of 18 dB min, and a VSWR of 1.35 max. It handles 2 W forward and reverse power and operates within a temperature range of -40 to +60 °C. The part is mounted with a WR10 (BJ900) waveguide interface and has dimensions of 14.00 mm x 10.00 mm x 8.00 mm, with mounting holes for M2 screws. It is designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 92 to 96GHz - UIYWC1027A - UIY Inc.
Shenzhen, China
Waveguide Circulator 92 to 96GHz
UIYWC1027A
Waveguide Circulator 92 to 96GHz UIYWC1027A
92 to 96GHz – Waveguide Circulator

92 to 96GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC1027A
Product Name Waveguide Circulator 92 to 96GHz
Component Circulator
Configuration Waveguide
Package Size 10mm x 27mm x 14mm
Frequency Range: 92000 to 96000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

10KW High Power Circulator coaxial type 100-200MHz - UIYCC120140A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 140mm x 50mm
View Details
Coaxial RF Circulator 26.5 to 40GHz - UIYBCC1318D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5656A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details
Drop in Circulator 225 to 400MHz - UIYBDC6060F - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details