UIY Inc. 4 Port Dual Junction Coaxial Circulator 700 to 3500MHz UIYCDC6432A4P

Description
700 to 3500MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet
Description
700 to 3500MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 700 to 3500MHz
UIYCDC6432A4P
4 Port Dual Junction Coaxial Circulator 700 to 3500MHz UIYCDC6432A4P
700 to 3500MHz – 4 Port Dual Junction Coaxial Circulator

700 to 3500MHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC6432A4P
Product Name 4 Port Dual Junction Coaxial Circulator 700 to 3500MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 26.5 to 40GHz - UIYBDI1318D - UIY Inc.
Specs
Component Isolator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details
Broadband Isolator Coaxial Dual Junction 4 to 8GHz - UIYBCI4222A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details
Broadband Circulator drop in 1.35 to 2.7GHz - UIYBDC5049A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Microstrip Isolator 14 to 27.5GHz - UIYMI56A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 6mm x 3.5mm
Frequency Range: 14000 to 27500 MHz
View Details