UIY Inc. Drop in Circulator 800 to 1000MHz UIYBDC2525A

Description
800 to 1000MHz – Drop in Circulator
Request a Quote
Description
800 to 1000MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC2525A is a drop-in circulator designed for 800 to 1000 MHz frequency applications, featuring an insertion loss of 0.4 dB max, isolation of 19 dB min, and a VSWR of 1.25 max, with a power handling capability of 200 W in both forward and reverse directions. It is housed in a TAB package with a body size of 25.4 mm max length and 4.52 mm height, and operates within a temperature range of -30 to +70 °C. The device supports military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYBDC2525A is a drop-in circulator designed for 800 to 1000 MHz frequency applications, featuring an insertion loss of 0.4 dB max, isolation of 19 dB min, and a VSWR of 1.25 max, with a power handling capability of 200 W in both forward and reverse directions. It is housed in a TAB package with a body size of 25.4 mm max length and 4.52 mm height, and operates within a temperature range of -30 to +70 °C. The device supports military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 800 to 1000MHz - UIYBDC2525A - UIY Inc.
Shenzhen, China
Drop in Circulator 800 to 1000MHz
UIYBDC2525A
Drop in Circulator 800 to 1000MHz UIYBDC2525A
800 to 1000MHz – Drop in Circulator

800 to 1000MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC2525A
Product Name Drop in Circulator 800 to 1000MHz
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12075A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 75mm x 28mm
View Details
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149B - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
Broadband Circulator drop in Dual Junction 3 to 6GHz - UIYBDC5028A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7038A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details