UIY Inc. 3 Port Dual Junction Coaxial Isolator 6 to 27.5GHz UIYCDC2618A

Description
6 to 27.5GHz – 3 Port Dual Junction Coaxial Isolator
Request a Quote
Description
6 to 27.5GHz – 3 Port Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6 to 27.5 GHz 3-port dual junction coaxial circulator with SMA-F, SMA-M, or 2.92mm-F connectors, operating from -55 °C to +85 °C for frequencies up to 22.0 GHz and -40 °C to +85 °C for higher frequencies, with insertion loss up to 1.3 dB, isolation of at least 30 dB, and maximum VSWR of 1.35. Dimensions are 26.0 mm by 13.8 mm by 21.0 mm.

Datasheet Summary
Powered by GS/AI

6 to 27.5 GHz 3-port dual junction coaxial circulator with SMA-F, SMA-M, or 2.92mm-F connectors, operating from -55 °C to +85 °C for frequencies up to 22.0 GHz and -40 °C to +85 °C for higher frequencies, with insertion loss up to 1.3 dB, isolation of at least 30 dB, and maximum VSWR of 1.35. Dimensions are 26.0 mm by 13.8 mm by 21.0 mm.

Suppliers

Company
Product
Description
Supplier Links
3 Port Dual Junction Coaxial Isolator 6 to 27.5GHz - UIYCDC2618A - UIY Inc.
Shenzhen, China
3 Port Dual Junction Coaxial Isolator 6 to 27.5GHz
UIYCDC2618A
3 Port Dual Junction Coaxial Isolator 6 to 27.5GHz UIYCDC2618A
6 to 27.5GHz – 3 Port Dual Junction Coaxial Isolator

6 to 27.5GHz – 3 Port Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC2618A
Product Name 3 Port Dual Junction Coaxial Isolator 6 to 27.5GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 45 to 270MHz - UIYDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Broadband Circulator Coaxial 2 to 4GHz - UIYBCC3234A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
View Details
Drop in Circulator 1225 to 1875MHz - UIYBDC3538E - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details
Broadband Circulator Coaxial type 1. 5 to 3.0GHz - UIYBCC5049B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details