UIY Inc. SMD Isolator 450 to 4200MHz UIYSI20A

Description
450 to 4200MHz – Surface Mount Isolator
Request a Quote
Description
450 to 4200MHz – Surface Mount Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount isolator covering 400 to 4200 MHz with insertion loss between 0.25 dB and 0.7 dB, isolation from 16 dB to 25 dB, VSWR up to 1.4, and power handling of 60 W forward and 10 W reverse, housed in a surface mount package with operating temperature range from -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

Surface mount isolator covering 400 to 4200 MHz with insertion loss between 0.25 dB and 0.7 dB, isolation from 16 dB to 25 dB, VSWR up to 1.4, and power handling of 60 W forward and 10 W reverse, housed in a surface mount package with operating temperature range from -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
SMD Isolator 450 to 4200MHz - UIYSI20A - UIY Inc.
Shenzhen, China
SMD Isolator 450 to 4200MHz
UIYSI20A
SMD Isolator 450 to 4200MHz UIYSI20A
450 to 4200MHz – Surface Mount Isolator

450 to 4200MHz – Surface Mount Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSI20A
Product Name SMD Isolator 450 to 4200MHz
Component Isolator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
Isolation 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 950 to 1415MHz - UIYBCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Waveguide Isolator 18 to 26.5GHz - UIYWI2869A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 69mm x 28mm
View Details
Broadband Isolator drop in type 8 to 18GHz - UIYBDI1621B - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz - UIYDMC87D - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 4mm
Frequency Range: 14000 to 18000 MHz
View Details