UIY Inc. Dual Junction Drop in Isolator 300 to 1300MHz UIYDDI7046A

Description
300 to 1300MHz – Dual Junction Drop in Isolator
Request a Quote Datasheet
Description
300 to 1300MHz – Dual Junction Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7046A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Isolator 300 to 1300MHz
UIYDDI7046A
Dual Junction Drop in Isolator 300 to 1300MHz UIYDDI7046A
300 to 1300MHz – Dual Junction Drop in Isolator

300 to 1300MHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDI7046A
Product Name Dual Junction Drop in Isolator 300 to 1300MHz
Component Isolator
Package Size 70mm x 46mm x 11mm
Frequency Range: 300 to 1300 MHz
Isolation 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 700 to 2000MHz - UIYCI3434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Drop in Circulator 10 to 55MHz - UIYDC8080A - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details
Dual Junction Coaxial Isolator 10 to 55MHz - UIYCDI16080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details