UIY Inc. Microstrip Isolator 7 to 12GHz UIYMI78A

Description
7 to 12GHz – Microstrip Isolator
Request a Quote
Description
7 to 12GHz – Microstrip Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7 to 12 GHz microstrip isolators with insertion loss up to 0.6 dB, isolation of at least 18 dB, VSWR up to 1.3, and power handling of 15 W forward and 5 W reverse, operate over -55 °C to +85 °C and feature a microstrip connector interface. The devices support dual junction or multiple configurations for higher isolation and are suitable for military, space, and commercial applications. Custom frequency ranges and performance parameters are available upon request.

Datasheet Summary
Powered by GS/AI

7 to 12 GHz microstrip isolators with insertion loss up to 0.6 dB, isolation of at least 18 dB, VSWR up to 1.3, and power handling of 15 W forward and 5 W reverse, operate over -55 °C to +85 °C and feature a microstrip connector interface. The devices support dual junction or multiple configurations for higher isolation and are suitable for military, space, and commercial applications. Custom frequency ranges and performance parameters are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 7 to 12GHz - UIYMI78A - UIY Inc.
Shenzhen, China
Microstrip Isolator 7 to 12GHz
UIYMI78A
Microstrip Isolator 7 to 12GHz UIYMI78A
7 to 12GHz – Microstrip Isolator

7 to 12GHz – Microstrip Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMI78A
Product Name Microstrip Isolator 7 to 12GHz
Component Isolator
Package Size 7mm x 8mm x 3.5mm
Frequency Range: 7000 to 12000 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 10 to 55MHz - UIYCDC16080A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details
Broadband Isolator drop in type 4 to 8GHz - UIYBDI2122A - UIY Inc.
Specs
Component Isolator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Drop in Isolator 70 to 130MHz - UIYDI100166A - UIY Inc.
Specs
Component Isolator
Package Size 100mm x 160mm x 40mm
Frequency Range: 70 to 130 MHz
View Details
Waveguide Isolator 18 to 26.5GHz - UIYWI2869A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 69mm x 28mm
View Details