UIY Inc. Coaxial Broadband Isolator 88 to 108MHz UIYBCI6060B

Description
88 to 108MHz – Coaxial Isolator
Request a Quote Datasheet
Description
88 to 108MHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Broadband Isolator 88 to 108MHz - UIYBCI6060B - UIY Inc.
Shenzhen, China
Coaxial Broadband Isolator 88 to 108MHz
UIYBCI6060B
Coaxial Broadband Isolator 88 to 108MHz UIYBCI6060B
88 to 108MHz – Coaxial Isolator

88 to 108MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI6060B
Product Name Coaxial Broadband Isolator 88 to 108MHz
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 88000 to 108000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 68 to 88MHz - UIYBDC6060A - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details
Broadband Circulator Coaxial type 1.0 to 1.5GHz - UIYBCC3434C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
SMD Circulator 290 to 1875MHz - UIYSC36A - UIY Inc.
Specs
Component Circulator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details