UIY Inc. High power Circulator Drop in type 60 to 200MHz UIYDC8080B

Description
60 to 200MHz – Drop in Circulator
Request a Quote
Description
60 to 200MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDC8080B series comprises drop-in circulators operating from 60 to 200 MHz, designed for high RF performance in military, space, and commercial applications. Each variant features a TAB connector, operates from 0 to +70 °C, and handles 500 W forward and reverse power. Insertion loss ranges from 0.2 dB to 1.5 dB, isolation from 16 dB to 25 dB, and VSWR from 1.15 to 1.4. The mechanical footprint measures 80.0 mm × 18.0 mm × 68.0 mm, with a 5.0 mm through-hole and general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

The UIYDC8080B series comprises drop-in circulators operating from 60 to 200 MHz, designed for high RF performance in military, space, and commercial applications. Each variant features a TAB connector, operates from 0 to +70 °C, and handles 500 W forward and reverse power. Insertion loss ranges from 0.2 dB to 1.5 dB, isolation from 16 dB to 25 dB, and VSWR from 1.15 to 1.4. The mechanical footprint measures 80.0 mm × 18.0 mm × 68.0 mm, with a 5.0 mm through-hole and general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
High power Circulator Drop in type 60 to 200MHz - UIYDC8080B - UIY Inc.
Shenzhen, China
High power Circulator Drop in type 60 to 200MHz
UIYDC8080B
High power Circulator Drop in type 60 to 200MHz UIYDC8080B
60 to 200MHz – Drop in Circulator

60 to 200MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC8080B
Product Name High power Circulator Drop in type 60 to 200MHz
Component Circulator
Package Size 80mm x 80mm x 18mm
Frequency Range: 60 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type Dual Junction 3 to 6GHz - UIYBDI5028A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Drop in Circulator 10 to 55MHz - UIYDC8080A - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108B - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC6834A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details