UIY Inc. Broadband Isolator drop in type 1.7 to 3.5GHz UIYBDI4040A

Description
1.7 to 3.5GHz – Drop in Isolator
Request a Quote
Description
1.7 to 3.5GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1.7 to 3.5 GHz drop-in isolator with 0.7 dB maximum insertion loss, 17 dB minimum isolation, and 1.4 maximum VSWR, designed for forward power up to 100 W and reverse power up to 30 W, featuring TAB connectors and operating from 0 to +70 °C, with dimensions of 40.0 mm × 20.0 mm × 2.0 mm.

Datasheet Summary
Powered by GS/AI

1.7 to 3.5 GHz drop-in isolator with 0.7 dB maximum insertion loss, 17 dB minimum isolation, and 1.4 maximum VSWR, designed for forward power up to 100 W and reverse power up to 30 W, featuring TAB connectors and operating from 0 to +70 °C, with dimensions of 40.0 mm × 20.0 mm × 2.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 1.7 to 3.5GHz - UIYBDI4040A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 1.7 to 3.5GHz
UIYBDI4040A
Broadband Isolator drop in type 1.7 to 3.5GHz UIYBDI4040A
1.7 to 3.5GHz – Drop in Isolator

1.7 to 3.5GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI4040A
Product Name Broadband Isolator drop in type 1.7 to 3.5GHz
Component Isolator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 140 to 300MHz - UIYCC5656A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details
Coaxial Circulator 380 to 460MHz - UIYBCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
4 Port Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A4P - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Broadband Isolator Coaxial 8 to 12GHz - UIYBCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details