UIY Inc. SMD Circulator 4.8 to 12GHz UIYSC9B

Description
4.8 to 12GHz – Surface Mount Circulator
Request a Quote
Description
4.8 to 12GHz – Surface Mount Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount circulators covering 4.8 to 12 GHz with insertion loss up to 0.5 dB, isolation of at least 18 dB, VSWR up to 1.3, and power handling of 30 W forward and reverse. Operating temperature ranges from -40 °C to +85 °C or -20 °C to +60 °C depending on model. All variants feature SMT mounting and a cylindrical housing with diameter of 9.0 mm and overall height of 1.0 mm. Recommended land pattern provided for PCB mounting.

Datasheet Summary
Powered by GS/AI

Surface mount circulators covering 4.8 to 12 GHz with insertion loss up to 0.5 dB, isolation of at least 18 dB, VSWR up to 1.3, and power handling of 30 W forward and reverse. Operating temperature ranges from -40 °C to +85 °C or -20 °C to +60 °C depending on model. All variants feature SMT mounting and a cylindrical housing with diameter of 9.0 mm and overall height of 1.0 mm. Recommended land pattern provided for PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
SMD Circulator 4.8 to 12GHz - UIYSC9B - UIY Inc.
Shenzhen, China
SMD Circulator 4.8 to 12GHz
UIYSC9B
SMD Circulator 4.8 to 12GHz UIYSC9B
4.8 to 12GHz – Surface Mount Circulator

4.8 to 12GHz – Surface Mount Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSC9B
Product Name SMD Circulator 4.8 to 12GHz
Component Circulator
Package Size Φ9mm x 6.5mm
Frequency Range: 4800 to 12000 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 1.85 to 3.8GHz - UIYBDI4040B - UIY Inc.
Specs
Component Isolator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
View Details
Broadband Circulator Coaxial 6 to 18GHz - UIYBCC1920A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
View Details
Coaxial Isolator 70 to 130MHz - UIYCI100166A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 100mm x 160mm x 40mm
View Details
3 Port Dual Junction Coaxial Isolator 6 to 27.5GHz - UIYCDC2618A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 12.7mm
View Details