UIY Inc. Broadband Isolator drop in type 1.85 to 3.8GHz UIYBDI4040B

Description
1.85 to 3.8GHz – Drop in Isolator
Request a Quote
Description
1.85 to 3.8GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDI4040B is a drop-in isolator covering 1.85 to 3.8 GHz with an insertion loss of 0.6 dB max, isolation of 17 dB min, and a VSWR of 1.35 max. It handles 100 W forward power and 30 W reverse power, operates from 0 to +70 °C, and uses a TAB connector. The device measures 40.0 mm by 20.0 mm by 2.0 mm and is designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

The UIYBDI4040B is a drop-in isolator covering 1.85 to 3.8 GHz with an insertion loss of 0.6 dB max, isolation of 17 dB min, and a VSWR of 1.35 max. It handles 100 W forward power and 30 W reverse power, operates from 0 to +70 °C, and uses a TAB connector. The device measures 40.0 mm by 20.0 mm by 2.0 mm and is designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 1.85 to 3.8GHz - UIYBDI4040B - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 1.85 to 3.8GHz
UIYBDI4040B
Broadband Isolator drop in type 1.85 to 3.8GHz UIYBDI4040B
1.85 to 3.8GHz – Drop in Isolator

1.85 to 3.8GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI4040B
Product Name Broadband Isolator drop in type 1.85 to 3.8GHz
Component Isolator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 400 to 470MHz - UIYBCC3538B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Dual Junction Drop in Isolator 10 to 55MHz - UIYDDI16080A - UIY Inc.
Specs
Component Isolator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Drop in Isolator 380 to 460MHz - UIYBDI3538A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
View Details
Broadband Isolator Coaxial 1000 to 1300MHz - UIYBCI3434G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details