UIY Inc. Coaxial Isolator 70 to 130MHz UIYCI100166A

Description
70 to 130MHz – Coaxial Isolator
Request a Quote Datasheet
Description
70 to 130MHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator 70 to 130MHz - UIYCI100166A - UIY Inc.
Shenzhen, China
Coaxial Isolator 70 to 130MHz
UIYCI100166A
Coaxial Isolator 70 to 130MHz UIYCI100166A
70 to 130MHz – Coaxial Isolator

70 to 130MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI100166A
Product Name Coaxial Isolator 70 to 130MHz
Component Isolator
Configuration Coaxial
Package Size 100mm x 160mm x 40mm
Frequency Range: 70 to 130 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 4 to 8GHz - UIYBDC4222A4P - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Coaxial Circulator 600 to 900MHz - UIYBCC6060G - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details
Waveguide Circulator 8 to 12.4GHz - UIYWC4853A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details