UIY Inc. SMD Circulator 2.4 to 6GHz UIYSC7A

Description
2.4 to 6GHz – Surface Mount Circulator
Request a Quote
Description
2.4 to 6GHz – Surface Mount Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2.4 to 6 GHz surface mount circulator with insertion loss up to 0.5 dB, isolation of at least 16 dB, VSWR up to 1.4, and power handling of 15 W average and 100 W peak. Operates from -40 °C to +105 °C and uses SMT termination. Mechanical dimensions include a diameter of 8.4 mm, mounting holes of 3.2 mm, and a height of 0.8 mm. Compatible with military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

2.4 to 6 GHz surface mount circulator with insertion loss up to 0.5 dB, isolation of at least 16 dB, VSWR up to 1.4, and power handling of 15 W average and 100 W peak. Operates from -40 °C to +105 °C and uses SMT termination. Mechanical dimensions include a diameter of 8.4 mm, mounting holes of 3.2 mm, and a height of 0.8 mm. Compatible with military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
SMD Circulator 2.4 to 6GHz - UIYSC7A - UIY Inc.
Shenzhen, China
SMD Circulator 2.4 to 6GHz
UIYSC7A
SMD Circulator 2.4 to 6GHz UIYSC7A
2.4 to 6GHz – Surface Mount Circulator

2.4 to 6GHz – Surface Mount Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSC7A
Product Name SMD Circulator 2.4 to 6GHz
Component Circulator
Package Size Φ7mm x 5.5mm
Frequency Range: 2400 to 6000 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 5.4 to 8.0GHz - UIYWI49100A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
Broadband Isolator Coaxial 1.6 to 2.0GHz - UIYBCI3232B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
4 Port Dual Junction Coaxial Circulator 2 to 4GHz - UIYBCC6434A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details