UIY Inc. Coaxial Broadband Circulator 1 to 2GHz UIYBCC6466A

Description
1 to 2GHz – Coaxial Circulator
Request a Quote
Description
1 to 2GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1 to 2 GHz coaxial circulator with insertion loss of 0.6 dB maximum, isolation of 17 dB minimum, and VSWR of 1.4 maximum, handling 100 W forward and reverse power. Available with N-F or SMA-F connectors and operating from +10 to +70 °C. Dimensions are 64.0 mm length, 56.0 mm width, and 26.0 mm height. Dual junction or multiple configurations support high isolation. Custom designs and frequency ranges are available upon request.

Datasheet Summary
Powered by GS/AI

1 to 2 GHz coaxial circulator with insertion loss of 0.6 dB maximum, isolation of 17 dB minimum, and VSWR of 1.4 maximum, handling 100 W forward and reverse power. Available with N-F or SMA-F connectors and operating from +10 to +70 °C. Dimensions are 64.0 mm length, 56.0 mm width, and 26.0 mm height. Dual junction or multiple configurations support high isolation. Custom designs and frequency ranges are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Shenzhen, China
Coaxial Broadband Circulator 1 to 2GHz
UIYBCC6466A
Coaxial Broadband Circulator 1 to 2GHz UIYBCC6466A
1 to 2GHz – Coaxial Circulator

1 to 2GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC6466A
Product Name Coaxial Broadband Circulator 1 to 2GHz
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
Frequency Range: 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 130 to 180MHz - UIYBCI6060C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716A4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Microstrip Isolator 8.5 to 23GHz - UIYMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8500 to 23000 MHz
View Details