Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ISOLATORS AND RF CIRCULATORS
UIY INC.
UIYBCC6434A4P -- 4 PORT DUAL JUNCTION COAXIAL CIRCULATOR 2 TO 4GHZ
UIY Inc.
4 Port Dual Junction Coaxial Circulator 2 to 4GHz
UIYBCC6434A4P
Description
2 to 4GHz – 4 Port Dual Junction Coaxial Circulator
UIY Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
2 to 4GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 2 to 4GHz
UIYBCC6434A4P
4 Port Dual Junction Coaxial Circulator 2 to 4GHz
UIYBCC6434A4P
2 to 4GHz – 4 Port Dual Junction Coaxial Circulator
2 to 4GHz – 4 Port Dual Junction Coaxial Circulator
Supplier's Site
Datasheet
Technical Specifications
UIY Inc.
Product Category
RF Isolators and RF Circulators
Product Number
UIYBCC6434A4P
Product Name
4 Port Dual Junction Coaxial Circulator 2 to 4GHz
Component
Circulator
Unlock Full Specs
to access all available technical data
Similar Products
UIY Inc.
Microstrip Circulator 7 to 9.5GHz
UIYMC77A
Specs
Component
Circulator
Package Size
7mm x 7mm x 3.5mm
Frequency Range:
7000 to 9500 MHz
View Details
UIY Inc.
Broadband Circulator Coaxial type 1000 to 1300MHz
UIYBCC3538D
Specs
Component
Circulator
Configuration
Coaxial
Package Size
35mm x 38mm x 15mm
View Details
UIY Inc.
Coaxial Circulator 380 to 460MHz
UIYBCC3538A
Specs
Component
Circulator
Configuration
Coaxial
Package Size
35mm x 38mm x 15mm
View Details
UIY Inc.
Drop in Circulator 56 to 86MHz
UIYBDC6060E
Specs
Component
Circulator
Package Size
60mm x 60mm x 28mm
Frequency Range:
56 to 86 MHz
View Details