UIY Inc. Broadband Isolator Coaxial 1.6 to 2.0GHz UIYBCI3232B

Description
1.6 to 2.0GHz – Coaxial Isolator
Request a Quote
Description
1.6 to 2.0GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1.6 to 2.0 GHz coaxial isolator designed for military, space, and commercial applications, with insertion loss of 0.5 dB max, isolation of 18 dB min, VSWR of 1.3 max, forward power handling of 100 to 200 W, reverse power handling of 30 W, and operating temperature range of -20 to +65 °C. Available with SMA-F or N-F connectors, and housed in a case measuring 32.0 mm by 18.0 mm by 9.0 mm. Dual junction or multiple configurations are supported for higher isolation, and custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

1.6 to 2.0 GHz coaxial isolator designed for military, space, and commercial applications, with insertion loss of 0.5 dB max, isolation of 18 dB min, VSWR of 1.3 max, forward power handling of 100 to 200 W, reverse power handling of 30 W, and operating temperature range of -20 to +65 °C. Available with SMA-F or N-F connectors, and housed in a case measuring 32.0 mm by 18.0 mm by 9.0 mm. Dual junction or multiple configurations are supported for higher isolation, and custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 1.6 to 2.0GHz - UIYBCI3232B - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 1.6 to 2.0GHz
UIYBCI3232B
Broadband Isolator Coaxial 1.6 to 2.0GHz UIYBCI3232B
1.6 to 2.0GHz – Coaxial Isolator

1.6 to 2.0GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3232B
Product Name Broadband Isolator Coaxial 1.6 to 2.0GHz
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
Frequency Range: 1600 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 380 to 460MHz - UIYBDI3538A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
View Details
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBDC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Coaxial Broadband Isolator 68 to 88MHz - UIYBCI6060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Dual Junction Coaxial Isolator 140 to 300MHz - UIYCDI11256A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details