UIY Inc. SMD Circulator 290 to 1875MHz UIYSC36A

Description
290 to 1875MHz – Surface Mount Circulator
Request a Quote
Description
290 to 1875MHz – Surface Mount Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount circulator covering 200 to 1875 MHz, designed for military, space, and commercial applications, with all variants featuring SMT mounting, 200 W forward and reverse power handling, and operating temperature ranges from -40 to +85 °C. The unit has a diameter of 36.0 mm and includes 50 ohm transmission lines with a recommended land pattern.

Datasheet Summary
Powered by GS/AI

Surface mount circulator covering 200 to 1875 MHz, designed for military, space, and commercial applications, with all variants featuring SMT mounting, 200 W forward and reverse power handling, and operating temperature ranges from -40 to +85 °C. The unit has a diameter of 36.0 mm and includes 50 ohm transmission lines with a recommended land pattern.

Suppliers

Company
Product
Description
Supplier Links
SMD Circulator 290 to 1875MHz - UIYSC36A - UIY Inc.
Shenzhen, China
SMD Circulator 290 to 1875MHz
UIYSC36A
SMD Circulator 290 to 1875MHz UIYSC36A
290 to 1875MHz – Surface Mount Circulator

290 to 1875MHz – Surface Mount Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSC36A
Product Name SMD Circulator 290 to 1875MHz
Component Circulator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 600 to 900MHz - UIYBCI6060G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details
Broadband Isolator Coaxial 8 to 18GHz - UIYBCI1621B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
Broadband Isolator drop in type Dual Junction 3 to 6GHz - UIYBDI5028A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Broadband Circulator drop in 1.7 to 3.5GHz - UIYBDC4040A - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
View Details