UIY Inc. High Power Isolator Drop in 140 to 300MHz UIYDI5663A

Description
140 to 300MHz – Drop in Isolator
Request a Quote Datasheet
Description
140 to 300MHz – Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Drop in 140 to 300MHz - UIYDI5663A - UIY Inc.
Shenzhen, China
High Power Isolator Drop in 140 to 300MHz
UIYDI5663A
High Power Isolator Drop in 140 to 300MHz UIYDI5663A
140 to 300MHz – Drop in Isolator

140 to 300MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI5663A
Product Name High Power Isolator Drop in 140 to 300MHz
Component Isolator
Package Size 56mm x 63.5mm x 15mm
Frequency Range: 140 to 300 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator Drop in type 5 to 20GHz - UIYDI815A - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
4 Port Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
Waveguide Circulator 8 to 12GHz - UIYWC4853B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details