UIY Inc. Dual Junction Drop in Isolator 0.6 to 5.0GHz UIYDDI3819A

Description
0.6 to 5.0GHz – Dual Junction Drop in Isolator
Request a Quote Datasheet
Description
0.6 to 5.0GHz – Dual Junction Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator 0.6 to 5.0GHz - UIYDDI3819A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Isolator 0.6 to 5.0GHz
UIYDDI3819A
Dual Junction Drop in Isolator 0.6 to 5.0GHz UIYDDI3819A
0.6 to 5.0GHz – Dual Junction Drop in Isolator

0.6 to 5.0GHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDI3819A
Product Name Dual Junction Drop in Isolator 0.6 to 5.0GHz
Component Isolator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Broadband Isolator drop in type 1.8 to 2.0GHz - UIYBDI2525C - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details
RF Isolator coaxial 26.5 to 40GHz - UIYBCI1318D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 12.7mm
View Details
Waveguide Circulator 92 to 96GHz - UIYWC1924A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 19.1mm x 24.8mm x 19.1mm
View Details